The 106 series is a family of single-in-line reed relays designed for automatic test equipment, featuring 1 Form A contacts with a 5V coil option that can be driven directly by TTL logic. Each variant includes an internal mu-metal magnetic screen for minimal magnetic interaction, insulation resistance exceeding 10¹² Ω, and a contact rating of up to 1 A switching at 20 W at 200 V DC. The device uses a formerless coil construction and features a through-hole mounting style with a package width of 0.26 inches. Switching parameters include a typical operate time of 0.5 ms and a maximum coil resistance of 500 Ω at 25°C. Environmental specs include an operating temperature range of -20°C to +85°C, 50 g shock resistance, and 20 g vibration resistance from 10 to 2000 Hz.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2241 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |