The 106-series single-in-line reed relay is a single-pole normally-open device designed for automatic test equipment and low-level switching applications. It features a 12 V coil with a resistance of 1000 Ω, operates at 25 °C with a maximum operate voltage of 9 V and a minimum release voltage of 1.2 V, and supports switching up to 500 mA at 200 V DC with a switching power rating of 10 W. The relay includes internal mu-metal magnetic screening, provides insulation resistance greater than 10¹² Ω, and has a typical contact capacitance of 0.1 pF when open. It is rated for a temperature range of -20 °C to +85 °C, with a storage range of -35 °C to +100 °C, and is designed for through-hole mounting in a package width of 0.19 inches. The device is built with instrumentation-grad
REED RELAY, SPST-NO, 12V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 38AK7594 |
| Product Name | Reed Relay, Spst-No, 12V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| AC Voltage | 200 volts |