The Pickering Series 105 is a single-in-line reed relay family with a plastic encapsulated package and internal mu-metal magnetic screen, designed for switching applications up to 20 W with dry contacts or 50 W with mercury wetted contacts. The 105-2-A-12/2D variant is a dual-form A relay with a 12 V coil, 1 kΩ coil resistance, and switch ratings of 0.5 A at 10 W per contact. It features a through-hole mounting style, operates between -20 °C and +85 °C, and has an insulation resistance exceeding 10¹² Ω. The relay includes an internal diode for suppression and maintains minimal magnetic interaction for high PCB packing density.
REED RELAY, DPST-NO, 12V, THT; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 38AK7550 |
| Product Name | Reed Relay, Dpst-No, 12V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Latching |
| AC Voltage | 200 volts |