The 104-2-A-5/1D is a high-voltage SIL/SIP reed relay with a 2 Form A contact configuration, designed for automatic test equipment handling high voltages. It features a 5 V nominal coil voltage with a coil resistance of 250 Ω, and each switch supports up to 1000 V d.c. switching at 25 W with a minimum stand-off of 1500 V d.c. The relay includes an internal mu-metal magnetic screen to minimize magnetic interaction in densely packed arrays. It is mounted through-hole with a package width of 0.26 inches and operates from -20 °C to +85 °C. Switching life is up to 10^8 operations under maximum resistive load, with typical operate and release times of 1.0 ms and 0.3 ms respectively.
REED RELAY, DPST-NO, 5V, THT; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 38AK7549 |
| Product Name | Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Latching |
| AC Voltage | 1000 volts |