The 104-2-A-12/2D is a double-pole normally open reed relay with a 12 V coil, designed for high-voltage switching applications up to 2000 V d.c. stand-off and 1000 V d.c. switching at 25 W per contact. It features an internal mu-metal magnetic shield, operates with a 750 Ω coil resistance, and has a 1.0 A contact current rating. The relay is packaged in a SIL/SIP format (Package Type 4) with through-hole mounting and includes an internal diode for coil suppression. Its operating temperature range is -20 °C to +85 °C, with a 50 g shock and 20 g vibration resistance. Signal capacitance across the open switch is 0.1 pF, and contact resistance is 0.20 Ω.
REED RELAY, DPST-NO, 12V, THT; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2238 |
| Product Name | Reed Relay, Dpst-No, 12V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |