Pickering Interfaces US Inc. Reed Relay, Spst-Nc, 5V, Tht; Contact Configuration Pickering 104-1-B-5/1D

Description
REED RELAY, SPST-NC, 5V, THT; Contact Configuration:SPST-N C; Coil Voltage:5V; Product Range:104 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:1A; Switching Voltage Max:1kV RoHS Compliant: Yes
Datasheet
Description
REED RELAY, SPST-NC, 5V, THT; Contact Configuration:SPST-N C; Coil Voltage:5V; Product Range:104 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:1A; Switching Voltage Max:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst-Nc, 5V, Tht; Contact Configuration Pickering - 40AK2237 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-Nc, 5V, Tht; Contact Configuration Pickering
40AK2237
Reed Relay, Spst-Nc, 5V, Tht; Contact Configuration Pickering 40AK2237
REED RELAY, SPST-NC, 5V, THT; Contact Configuration:SPST-N C; Coil Voltage:5V; Product Range:104 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:1A; Switching Voltage Max:1kV RoHS Compliant: Yes

REED RELAY, SPST-NC, 5V, THT; Contact Configuration:SPST-NC; Coil Voltage:5V; Product Range:104 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:1A; Switching Voltage Max:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 40AK2237
Product Name Reed Relay, Spst-Nc, 5V, Tht; Contact Configuration Pickering
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393763-9 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Reed Relays - 1782719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR021B09 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details