The 104-1-A-5/4D is a high-voltage single-pole normally-open reed relay with a 5 V coil and a 4 kV dc stand-off rating for its dry switch. It features an internal mu-metal magnetic screen, operates with a 1.0 ms contact closure time, and mounts in a through-hole package with 0.25 inch pitch. The relay is designed for applications requiring high voltage isolation, such as transformer or cable testing, and includes an optional internal diode as indicated by the /4D suffix. Mechanical and environmental tolerances include an operating temperature range of -20°C to +85°C, 50 g shock resistance, and 20 g vibration resistance from 10 to 2000 Hz.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2236 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |