The 104-1-A-5/3D is a single-pole normally-open reed relay with a 5 V coil, designed for high-voltage switching up to 3000 V d.c. stand-off and 1000 V d.c. at 25 W. It features an internal mu-metal magnetic screen, dry reed switch, and through-hole mounting in Package Type 2. The typical coil resistance is 220 Ω, with a maximum operate voltage of 3.75 V at 25 °C and a release voltage of 0.5 V. It supports operating temperatures from -20 °C to +85 °C, has a contact capacitance of 0.1 pF when open, and an insulation resistance of 1012 Ω. The relay is rated for 1.0 A contact current and offers 108 million operations at low loads. Mercury-wetted options are not applicable to this model.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2235 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |