The 104-1-A-5/2D is a high-voltage single-pole normally-open reed relay with a 5 V coil and a 2 kV dry switch rating, designed for through-hole mounting. It features an internal mu-metal magnetic shield to minimize magnetic interaction in stacked configurations, and has a contact resistance of 0.15 Ω, an insulation resistance of 10ⁱ Ω, and 2.5 pF capacitance across the open switch. The relay supports switching up to 1 A at 1000 V dc, with a typical operate time of 1.0 ms and release time of 0.3 ms. Operating temperature range is -20 °C to +85 °C, and the package measures 0.26 inches in width. It includes an optional internal diode indicated by the 'D' suffix.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2234 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |