The 104-1-A-12/2D is a high-voltage single-pole normally-open reed relay in a SIL/SIP package with a 12 V coil and an internal diode, designed for switching up to 1000 V d.c. at 25 W with a minimum stand-off of 2000 V d.c. It features an internal mu-metal magnetic shield, a dry reed switch, and operates with a coil resistance of 1000 Ω. The relay is rated for a maximum operate voltage of 9 V at 25 °C and a minimum release voltage of 1.2 V at 25 °C. It supports through-hole mounting and is suitable for applications requiring high voltage isolation, such as automatic test equipment. The package dimensions are not explicitly stated, but it follows the 0.19-inch pitch configuration typical of Package Type 1. The operating temperature range is -20 °C to +85 °C, with a storage temperature range of -35 °C to +100 °C.
REED RELAY, SPST-NO, 12V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2228 |
| Product Name | Reed Relay, Spst-No, 12V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |