REED RELAY, SPST-NO, 12V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 38AK7547 |
| Product Name | Reed Relay, Spst-No, 12V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| AC Voltage | 1000 volts |