The Pickering Reed Relay, part number 40AK2227, is a Single Pole Single Throw Normally Open (SPST-NO) relay designed for through-hole mounting with a coil voltage of 5V and a coil resistance of 150 ohms. It can handle a maximum switching current of 500 mA and a maximum switching voltage of 200V. This relay is suitable for applications requiring low inter-terminal capacitance, making it ideal for wide bandwidth automated test equipment (A.T.E.) switching matrices and attenuator switching. The relay features a life expectancy of up to 10^9 operations under typical low-load conditions, ensuring reliability in long-term applications. It operates effectively within a temperature range of -20°C to +85°C and is RoHS compliant. The relay's design includes options for magnetic and electrostatic screening, enhancing its performance in environments sensitive to noise and interference.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2227 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |