The Pickering Series 103 reed relay is a single-in-line, form A relay designed for low-capacitance applications such as A.T.E. switching matrices and RF circuits. The 103GM-1-A-5/1D variant features an internal guard screen and magnetic screen, with a 5 V coil, 500 Ω coil resistance, and switches rated for up to 20 W at 1 A. It offers a typical contact capacitance of 0.1 pF to coil and 0.08 pF across open contacts, with insulation resistance exceeding 10¹² Ω. The relay is pin-compatible with standard 0.2-inch SIL packages and supports through-hole mounting. It operates from -20 °C to +85 °C, with a maximum switching voltage of 200 V and a maximum current of 1.2 A. The switch type is a vacuum-sputtered ruthenium contact for low-level switching performance.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 38AK7545 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| AC Voltage | 200 volts |