The 101-1-A-5/1D is a single-pole normally-open reed relay designed for direct CMOS drive from 74HC or HCT logic, with a 5 V coil and 1600 Ω coil resistance, drawing 3.1 mA. It features a dry reed switch rated for 1 A at 20 W, with an insulation resistance exceeding 10ⁱ Ω and switch capacitance of 0.1 pF across open contacts. The relay is packaged in a plastic case with internal mu-metal magnetic shielding, has a through-hole mounting style, and supports operating temperatures from -20 °C to +85 °C. Its actuation time is 1.0 ms, release time is 0.75 ms, and it meets a 50 g shock and 20 g vibration resistance rating. The part includes an internal diode for flyback protection.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2221 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |