The 101-1-A-5/17D is a single-pole, normally-open reed relay with a 5 V coil resistance of 3000 Ω, drawing 1.7 mA for direct drive from 74HC logic. It uses a dry switch rated for 0.5 A at 10 W, with a thermal EMF of ≤3 µV, optimized for low-power portable applications. Packaged in a plastic case with internal mu-metal screening, it has a standard 0.3 inch pitch through-hole mount. Insulation resistance exceeds 10¹² Ω, and switch capacitance is 0.1 pF. The operating temperature range is -20 °C to +85 °C, and thermal cycling is tested up to 85 °C. The part includes an internal diode.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2222 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |