The 100HC-1-A-12/1D is a single-pole, normally-open reed relay with a 12 V coil, designed for high-power dry switching applications up to 40 W and 200 VDC. It features sputtered ruthenium contacts, a coil resistance of 2000 Ω, and a maximum continuous carry current of 3 A. The relay includes an internal mu-metal magnetic shield, operates with a maximum set time of 2.0 ms and release time of 1.0 ms, and is rated for a storage temperature range of -35 °C to +100 °C. It is packaged in a SIL/SIP format with a 0.40-inch pitch and through-hole mounting. Capacitance across the open switch is 0.1 pF. An internal diode is included as standard.
REED RELAY, SPST-NO, 12V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2218 |
| Product Name | Reed Relay, Spst-No, 12V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |