The 100-2-A-5/2D is a dual-form A, 5 V coil voltage reed relay from the Series 100, designed for direct drive from low-current CMOS logic. It features a single-in-line plastic package with internal mu-metal magnetic screening, a coil resistance of 2700 Ω, and dry reed switches rated for up to 1.0 A switching current at 20 W. The relay supports a switching voltage of up to 500 V, with an insulation resistance greater than 10¹² Ω and a contact capacitance of 0.1 pF across open switches. It operates within a temperature range of -20 °C to +85 °C and has a typical operate time of 1.0 ms with a release time of 1.0 ms. The package footprint is compatible with single-pole variants, enabling efficient PCB layout.
REED RELAY, DPST-NO, 5V, THT; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2217 |
| Product Name | Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |