The 100-2-A-5/1D is a dual-form A, single-pole reed relay from Pickering's Series 100, designed for direct drive from low-current CMOS logic with a 5 V nominal coil voltage. It features a plastic encapsulated package with internal mu-metal magnetic screening, a through-hole mounting style, and a contact rating of up to 1.0 A at 20 W for dry switching. The relay has a coil resistance of 2.7 kΩ, an insulation resistance greater than 10¹² Ω, and operates within a temperature range of -20 °C to +85 °C. The package dimensions match the Series 100 standard, allowing the same board footprint as single-pole variants. An internal diode is included for transient suppression.
REED RELAY, DPST-NO, 5V, THT; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 38AK7541 |
| Product Name | Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Latching |
| AC Voltage | 200 volts |