The 100-1-A-5/4D is a single-pole normally-open reed relay in the Pickering Series 100, designed for direct drive from 5 V CMOS logic with a 2.2 kΩ coil. It features a dry contact rated for 10 W at 500 V, with a switching current of 0.5 A and an insulation resistance exceeding 10¹² Ω. The relay is encapsulated in a plastic package with internal mu-metal magnetic screening, has a thermal EMF of ≤1 µV, and is suitable for thermocouple and data acquisition applications. It operates from -20 °C to +85 °C, supports 50 g shock and 20 g vibration, and is mounted through-hole with a single-in-line footprint.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 38AK7539 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| AC Voltage | 500 volts |