The Pickering Series 100 low thermal EMF SIL/SIP reed relay, part number 100-1-A-5/2D, is a single-pole normally open relay designed for direct drive from CMOS logic, with a 5 V coil and an internal diode. It features a plastic encapsulated package with internal mu-metal magnetic shielding, a dry switch configuration, and a contact resistance of 0.12 Ω. The relay supports switching up to 1.0 A at 20 W and has an insulation resistance exceeding 10¹² Ω. It operates within a temperature range of -20 °C to +85 °C, with a maximum soldering temperature of 270 °C for up to 10 seconds. The package width is 0.245 inches, and the footprint accommodates both single and double pole configurations with identical pin layouts.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2216 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |