The Pickering Series 97-2-A-24/1D is a dual-in-line reed relay with a 24 V coil and two Form A (energize to make) dry reed switches.It features a plastic encapsulation with internal mu-metal magnetic shielding, a pin configuration compatible with both dry and mercury wetted versions, and a maximum switching rating of 10 W at 200 V per contact. The coil resistance is 3000 Ω at 25°C, with a maximum operate voltage of 18 V and a minimum release voltage of 2.4 V. The device is rated for up to 10¹⁸ operations under typical dry switching conditions. The relay is mounted vertically, with pins 1 and 14 uppermost, and operates within a temperature range of -20 to +85 °C. The part number includes a suffix D, indicating an internal diode is fitted for coil suppression.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-2-A-24/1D |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |