Pickering Electronics Series 97 97-2-A-24/1

Description
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format. Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types. If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
Description
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format. Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types. If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 97 is a range of dual-in-line reed relays with a plastic encapsulated package featuring an internal mu-metal magnetic shield. The 97-2-A-24/1 variant is a 2 Form A relay with a 24 V coil, rated for 10 W switching at 200 V with a contact current of 0.5 A and a maximum carry current of 1.2 A. It has a coil resistance of 3000 Ω and is designed for general-purpose use. The relay operates within a temperature range of -20 to +85 °C, supports 1 × 10⁸ switching operations at low loads, and requires correct pin orientation for proper function. The package dimensions are 18.8 mm by 10.7 mm. Mercury-wetted versions share the same footprint and pin configuration.

Datasheet Summary
Powered by GS/AI

The Series 97 is a range of dual-in-line reed relays with a plastic encapsulated package featuring an internal mu-metal magnetic shield. The 97-2-A-24/1 variant is a 2 Form A relay with a 24 V coil, rated for 10 W switching at 200 V with a contact current of 0.5 A and a maximum carry current of 1.2 A. It has a coil resistance of 3000 Ω and is designed for general-purpose use. The relay operates within a temperature range of -20 to +85 °C, supports 1 × 10⁸ switching operations at low loads, and requires correct pin orientation for proper function. The package dimensions are 18.8 mm by 10.7 mm. Mercury-wetted versions share the same footprint and pin configuration.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 97
97-2-A-24/1
Series 97 97-2-A-24/1
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format. Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types. If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.

The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.

Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.

If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 97-2-A-24/1
Product Name Series 97
Relay Type General; Reed Relay
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861815 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details