The Series 97 is a range of dual-in-line reed relays with a plastic encapsulated package incorporating a mu-metal magnetic screen to prevent magnetic interaction. The 97-2-A-12/1 variant is a 2 Form A (energize to make) relay with a 12 V coil, offering 10 watts switching at 200 V for dry contacts and a maximum contact current of 1.2 A. It has a coil resistance of 1000 Ω at 25 °C and operates within a temperature range of -20 to +85 °C. The part is rated for up to 10¹⁸ switching operations at low loads. The package dimensions are 18.8 × 9.4 × 10.7 mm.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-2-A-12/1 |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |