The Series 97 is a range of dual-in-line reed relays encapsulated in a plastic package with an internal mu-metal magnetic screen, offering 1 Form C (change-over) switching in both dry and mercury wetted configurations. The relay has a 5 V coil with an initial resistance of 500 Ω, and is rated for 3 watts at 200 V with a maximum contact current of 0.25 A. It is designed for general-purpose switching applications and supports a standard operating temperature range of -20 to +85 °C, with a maximum life expectancy of 10^7 switching operations under rated load. The package dimensions are 18.8 mm × 10.7 mm × 9.4 mm, with a 14-pin DIP footprint. An internal diode is not included, as indicated by the absence of the 'D' suffix in the part number.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-1-C-5/3 |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| NO | 0 |