The Pickering Series 97 is a dual-in-line reed relay with a plastic encapsulated package and internal mu-metal shielding to prevent magnetic interference. The 97-1-C-24/3D is a 1 Form C (change-over) relay with a 24 V coil and internal diode, switching 3 W at 200 V with a contact current rating of 0.25 A and a typical life of 10^7 operations under resistive load. It operates from -20 to +85 °C and supports 20 G vibration and 50 G shock. The package measures 18.8 mm × 9.4 mm × 10.16 mm with a 7.62 mm pin pitch. The pinout is compatible with dry and mercury wetted variants, and coil polarity must be observed when the diode is fitted.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-1-C-24/3D |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| NO | 0 |