The Pickering Series 97 is a range of dual-in-line reed relays with a plastic encapsulated package and internal mu-metal magnetic shielding, designed for switching up to 10 watts with dry contacts or 50 watts with mercury-wetted contacts. The 97-1-C-12/3D variant is a 1 Form C (change-over) reed relay with a 12 V coil, 1000 Ω coil resistance, and a 200 V maximum switching voltage, rated for 3 watts at that voltage. The device supports life expectancy of up to 10^7 switching operations under maximum resistive load. The package has a standard 14-pin DIL footprint with pin spacing of 0.3 in (7.62 mm), and the relay requires correct coil polarity when an internal diode is fitted, as indicated by the + symbol on schematics. The operating temperature range is -20 to +85 °C. The part number includes a suffix indicating an internal diode is not fitted.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-1-C-12/3D |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| NO | 0 |