The Series 97 is a range of dual-in-line reed relays with a plastic encapsulated package containing a mu-metal magnetic screen. It supports 1 Form C (change-over) switching configurations with dry or mercury-wetted contacts, offering a switching rating of 3 watts at 200 V for dry contacts. Coil options include 5 V, 12 V, and 24 V with or without an internal diode; the 12 V version has a coil resistance of 1000 Ω. The relay operates over a temperature range of -20 to +85 °C and can withstand up to 20 G vibration and 50 G shock. Pin configuration follows a standard DIL layout for compatibility with PCB designs using either dry or mercury-wetted variants. The device is suitable for general-purpose switching applications, including low-current A.T.E. systems.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-1-C-12/3 |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| NO | 0 |