The Pickering Series 97 is a range of dual-in-line reed relays designed for switching up to 10 watts in dry configurations and 50 watts in mercury wetted variants. The 97-1-A-5/4D is a 1 Form A dry reed relay with a 5 V coil, 300 V maximum switch voltage, and a maximum contact current of 0.5 A, rated for 10 watts at 300 V. It features a plastic encapsulation with internal mu-metal shielding, and the part number indicates no internal diode. The relay supports a pin configuration compatible with mercury wetted versions, allowing for PCB layout reusability. The typical switching life is 10^8 operations under low-load conditions. Mounting is standard DIL with dimensions of 18.8 mm × 10.7 mm × 9.4 mm, and it operates from -20 °C to +85 °C.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-1-A-5/4D |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |