The Series 97 is a range of Dual-in-Line reed relays with a plastic encapsulated package and internal mu-metal magnetic screen, designed for switching up to 50 watts at 500 volts with mercury wetted contacts or 10 watts at 300 volts with dry contacts. The 97-1-A-5/1 variant features a 5 V coil with 500 Ω resistance, 1 Form A (energize to make) dry switch, and a pin configuration supporting 0.5 A carry current and 1.2 A switching current. The package dimensions are 18.8 mm x 10.7 mm, with a standard operating temperature range of -20 to +85 °C and a typical switching life of 10^8 operations under low-load conditions. The relay supports mounting on PCBs with pin 1 uppermost, and coil polarity must be observed when used with internal diodes, though none are fitted in this variant. Mercury wetted versions share the same footprint and pinout for easy substitution.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-1-A-5/1 |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |