The 97-1-A-24/6D is a 1 Form A mercury wetted reed relay in a dual-in-line plastic package with a mu-metal magnetic screen, designed for switching up to 50 watts at 500 volts. It operates on a 24 V nominal coil voltage with a coil resistance of 1500 Ω and includes an internal diode. The relay is rated for a maximum contact current of 3 A and has a typical switching life of 1 × 10⁸ operations under low-load conditions. It operates within a temperature range of -20 to +85 °C and requires vertical mounting with pin 1 uppermost. Vibration and shock tolerances are 20 G and 50 G respectively.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-1-A-24/6D |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |