The Series 97 is a range of dual-in-line reed relays in a plastic encapsulated package with a mu-metal magnetic screen, offering 1 Form A, 1 Form B, 1 Form C, and 2 Form A switch configurations in dry and mercury wetted types. The 97-1-A-24/4D variant has a 24 V coil with a resistance of 3000 Ω and uses switch No. 4, rated for 10 watts at 300 V with a maximum contact current of 1.2 A and a typical life of 10^8 operations at low loads. The package dimensions are 18.8 mm x 10.7 mm, with a pin spacing of 7.62 mm. Internal diodes are omitted in this variant, and the operating temperature range is -20 to +85 °C. The relay is mounted with pin 1 uppermost for proper operation.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-1-A-24/4D |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |