Pickering Electronics Series 97 97-1-A-24/1D

Description
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format. Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types. If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
Description
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format. Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types. If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 97 97-1-A-24/1D is a dual-in-line reed relay with a 24 V coil, 3000 Ω coil resistance, and a 1 Form A (energize to make) dry reed switch rated for 10 W at 300 V, 0.5 A continuous current, and 1.2 A switching current, with a typical life of 10^8 operations. It is encapsulated in a plastic package with a mu-metal magnetic shield and uses a high-resistivity epoxy resin for improved reliability. The device has a standard pin configuration compatible with both dry and mercury-wetted variants, and includes no internal diode. Physical dimensions are 18.8 × 10.7 × 9.4 mm. Operational temperature range is -20 to +85 °C, with vibration tolerance up to 20 G and shock tolerance up to 50 G.

Datasheet Summary
Powered by GS/AI

The Pickering Series 97 97-1-A-24/1D is a dual-in-line reed relay with a 24 V coil, 3000 Ω coil resistance, and a 1 Form A (energize to make) dry reed switch rated for 10 W at 300 V, 0.5 A continuous current, and 1.2 A switching current, with a typical life of 10^8 operations. It is encapsulated in a plastic package with a mu-metal magnetic shield and uses a high-resistivity epoxy resin for improved reliability. The device has a standard pin configuration compatible with both dry and mercury-wetted variants, and includes no internal diode. Physical dimensions are 18.8 × 10.7 × 9.4 mm. Operational temperature range is -20 to +85 °C, with vibration tolerance up to 20 G and shock tolerance up to 50 G.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 97
97-1-A-24/1D
Series 97 97-1-A-24/1D
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format. Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types. If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.

The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.

Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.

If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 97-1-A-24/1D
Product Name Series 97
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

20A-30A Miniature Power Relay - CHE/CHEN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1239739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details