The 97-1-A-12/4D is a 1 Form A dry reed relay in a dual-in-line plastic package with a 12 V coil and 1000 Ω resistance, designed for switching up to 10 W at 300 V. It features an internal mu-metal magnetic screen and epoxy encapsulation to protect the reed switch, with a pin configuration compatible with mercury wetted variants. The relay has a maximum contact current of 1.2 A, a typical switching life of 1 × 10⁸ operations at low loads, and operates within a temperature range of -20 to +85 °C. The suffix D indicates an internal diode for flyback protection, requiring correct coil polarity during installation.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-1-A-12/4D |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |