The Pickering Series 89 is a mercury-wetted reed relay with a single form A contact, designed for switching applications up to 50 watts at 500 volts. It features a 24-volt coil with an initial resistance of 2000 ohms, an internal magnetic screen, and can be ordered with an integrated diode for voltage suppression. The relay is encapsulated in a plastic package and fits standard 0.1-inch pitch PCB layouts. Mercury-wetted variants must be mounted vertically with the orientation arrow upward. The part number 89-1-A-24/1D indicates a 24-volt coil with diode, and the series shares the same footprint and pin configuration as the corresponding dry-contact Series 85 relays.
These ranges of reed relays are available with both dry and mercury wetted switches. They are available with 5, 12 and 24 volts coils, a particularly useful feature of the 5 volt dry devices is their ability to be driven directly from TTL, the coil requiring only 10mA of drive current. All units have an internal magnetic screen and can be supplied with built-in diode if required.
Standard coil voltages are 5, 12 and 24 volts. All relays are fitted with internal magnetic screen to avoid stray magnetic interaction between adjacent relays. Many special coil resistances are available, and relays can be designed to customers specific requirements. These Pickering relays fit straight onto P.C. boards with pins on the popular 0.1 inch grid. They are completely protected, being encapsulated in plastic cases. With these series you get the choice of three different dry reed switches and two mercury wetted switches in a range of configurations to cover all switching problems. See Switch Ratings in adjacent column.
The Series 80 and 85 are electrically similar ranges but with alternative pin configurations; these are shown overleaf. Their mercury wetted equivalents are prefixed 88 and 89 respectively..
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89-1-A-24/1D |
| Product Name | Series 80 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |