The Series 87 reed relay is a 2-form A, normally open, high-sensitivity relay for PCB mounting with a 0.1 inch pin grid. It has a 12 V nominal coil with 3000 Ω resistance and supports an internal diode (suffix D). Encapsulated in plastic with a mu-metal magnetic screen, it operates from -20 to +85 °C, extendable to +125 °C with increased coil voltage. Dry switch contacts are rated for 10 W at 200 V, with 1.2 A maximum carry current and typical life of 1 × 10⁸ operations at low loads, reducing to 1 × 10⁷ at maximum ratings. Dimensions are 1.14 in × 0.52 in (29.0 mm × 13.2 mm). Internal diode polarity must be observed for Form B types. Manufactured under ISO9001 and FM 29036.
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment.
Many special resistances are available, and relays can be designed to customers specific requirements.
These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays.
The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 87-2-A-12/1 |
| Product Name | Series 86-87 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |