The Series 87 reed relay is a 1 Form B (energize to break) device with a 12 V nominal coil voltage, designed for printed circuit board mounting on a 0.1 inch pin grid. It features an encapsulated plastic package with an internal mu-metal magnetic screen to prevent stray magnetic interactions. The dry switch contacts are rated for 10 watts at 200 V, with a maximum switch current of 1.2 A and a maximum carry current of 0.5 A. The device has a typical life expectancy of 1 × 10⁷ operations under maximum resistive load. The relay is compatible with the Series 86, sharing the same footprint and pin configuration, and offers optional internal diode protection. It operates within a temperature range of -20 °C to +85 °C, with the upper limit extendable to +125 °C by increasing coil drive voltage. The relay has a coil resistance of 3000 Ω.
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment.
Many special resistances are available, and relays can be designed to customers specific requirements.
These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays.
The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 87-1-B-12/1 |
| Product Name | Series 86-87 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |