The Series 87 reed relay is a 1 Form A mercury wetted relay with a 5 V nominal coil voltage and an internal diode, designed for low-current switching applications. It is encapsulated in a plastic package with an internal mu-metal magnetic screen and mounts on a 0.1 inch pin grid. The relay supports a maximum switching power of 50 W at 500 V with a carry current of 2 A. The operating temperature range is -20 to +85 °C, extendable to +125 °C with adjusted coil drive voltage. The relay must be mounted vertically in the direction of the arrow printed on the package. Coil resistance is 350 Ω initial. Maximum coil operating voltage at 25 °C is 3.75 V, minimum release voltage is 0.5 V. Vibration tolerance is up to 20 G, shock tolerance up to 50 G.
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment.
Many special resistances are available, and relays can be designed to customers specific requirements.
These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays.
The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 87-1-A-5/8D |
| Product Name | Series 86-87 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |