The Series 87 reed relay is a high-sensitivity device with a 1 Form A contact configuration, designed for PCB mounting on a 0.1 inch grid. It features an encapsulated plastic package with an internal mu-metal magnetic screen to prevent cross-talk. This variant operates at 12 V nominal coil voltage with a coil resistance of 3000 Ω and includes an internal diode for flyback protection. The switch is rated for 10 W at 200 V with a maximum contact current of 1.2 A. It supports typical life expectancy of up to 10^8 operations under low-load conditions. The relay must be mounted vertically when mercury-wetted versions are used, though this specific variant is dry-switch type. Operating temperature ranges from -20 to +85 °C, with extension to +125 °C possible by increasing coil voltage to compensate for thermal resistance changes. Vibration and shock ratings are 20 G and 50 G respectively.
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment.
Many special resistances are available, and relays can be designed to customers specific requirements.
These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays.
The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 87-1-A-12/8 |
| Product Name | Series 86-87 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |