The 87-1-A-12/1D is a 1 Form A dry reed relay with a 12 V coil, internal diode, and pins on a 0.1 inch grid. It is encapsulated in a plastic package with an internal mu-metal magnetic screen. The relay has a contact rating of 10 W at 200 V, with a maximum switching current of 1.2 A and a carry current of 0.5 A. Typical life is 10^7 operations at maximum resistive load. It operates from -20 to +85 °C and fits standard PCB layouts compatible with Series 86, 88, and 89 relays.
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment.
Many special resistances are available, and relays can be designed to customers specific requirements.
These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays.
The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 87-1-A-12/1D |
| Product Name | Series 86-87 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |