The Pickering Series 86-2-A-5/1 is a dry reed relay with a 2 Form A contact configuration, designed for 5 V coil operation and fitted without an internal diode. It is encapsulated in a plastic package with internal mu-metal magnetic shielding and features a 0.1 inch pin grid for through-hole PCB mounting. The relay has a maximum contact current of 1.2 A and supports switching of up to 10 W at 200 V. Its dimensions are 29.0 mm in length and 13.2 mm in width. Standard operating temperature range is -20 °C to +85 °C, with optional extension to +125 °C via increased drive voltage. The relay complies with ISO9001 and FM 29036 standards.
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment.
Many special resistances are available, and relays can be designed to customers specific requirements.
These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays.
The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 86-2-A-5/1 |
| Product Name | Series 86-87 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |