The Pickering Series 86 and 87 reed relays are dry contact relays designed for printed circuit board mounting with a 0.1 inch pin grid. The 86-2-A-12/1 variant features a 2 Form A switch configuration, a 12 V nominal coil voltage, and a coil resistance of 3000 Ω. It supports a contact switching power of 10 watts at 200 V and a maximum current of 1.2 A. The device includes an internal magnetic screen and is encapsulated in a plastic package to prevent magnetic crosstalk. Dimensions are 1.14 inches (29.0 mm) in height, 0.52 inches (13.2 mm) in width, and 0.39 inches (9.9 mm) in length. The standard operating temperature range is -20 to +85 °C, with an extended range to +125 °C possible with increased coil voltage. A diode is not included in this variant, as indicated by the absence of the "D" suffix.
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment.
Many special resistances are available, and relays can be designed to customers specific requirements.
These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays.
The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 86-2-A-12/1 |
| Product Name | Series 86-87 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |