Pickering Electronics Series 86-87 86-1-C-12/3D

Description
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment. Many special resistances are available, and relays can be designed to customers specific requirements. These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays. The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
Description
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment. Many special resistances are available, and relays can be designed to customers specific requirements. These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays. The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 86 and 87 reed relays are dry or mercury wetted, encapsulated plastic packages with internal mu-metal magnetic shielding, designed for direct mounting on PCBs with a 0.1 inch pin grid. The 86-1-C-12/3D is a 1 Form C (change-over) relay with a 12 V nominal coil voltage and an internal diode. It has a maximum contact power rating of 3 W at 200 V for dry switches, with a maximum switching current of 0.25 A. The coil resistance is 3000 Ω, and it operates within a temperature range of -20 to +85 °C. The relay meets standard vibration and shock ratings of 20 G and 50 G respectively. Mercury wetted versions require vertical mounting in the direction of the printed arrow.

Datasheet Summary
Powered by GS/AI

The Pickering Series 86 and 87 reed relays are dry or mercury wetted, encapsulated plastic packages with internal mu-metal magnetic shielding, designed for direct mounting on PCBs with a 0.1 inch pin grid. The 86-1-C-12/3D is a 1 Form C (change-over) relay with a 12 V nominal coil voltage and an internal diode. It has a maximum contact power rating of 3 W at 200 V for dry switches, with a maximum switching current of 0.25 A. The coil resistance is 3000 Ω, and it operates within a temperature range of -20 to +85 °C. The relay meets standard vibration and shock ratings of 20 G and 50 G respectively. Mercury wetted versions require vertical mounting in the direction of the printed arrow.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 86-87
86-1-C-12/3D
Series 86-87 86-1-C-12/3D
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment. Many special resistances are available, and relays can be designed to customers specific requirements. These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays. The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.

These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment.

Many special resistances are available, and relays can be designed to customers specific requirements.

These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays.

The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 86-1-C-12/3D
Product Name Series 86-87
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Automotive Relays - FBR53 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 1232802 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details