The Pickering Series 86 and 87 are high-sensitivity reed relays with a plastic encapsulated package, internal mu-metal magnetic screen, and pins on a 0.1 inch grid for PCB mounting. The 86-1-B-12/1D is a 1 Form B (energize to break) relay with a 12 V nominal coil voltage, 3000 Ω coil resistance, and an internal diode. Dry switch ratings are 10 watts at 200 V with a maximum contact current of 1.2 A. The relay operates from -20 to +85 °C and supports up to 10⁷ switching operations under maximum resistive load. Mercury wetted versions require vertical mounting in the direction of the arrow printed on the package.
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment.
Many special resistances are available, and relays can be designed to customers specific requirements.
These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays.
The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 86-1-B-12/1D |
| Product Name | Series 86-87 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |