The Series 65 high voltage dry reed relay is a PCB-mounted device with one Form B (energize to break) switch, rated for 10kV stand-off and 7.5kV switching at up to 50 Watts. Contacts are tungsten plated for extended life. It operates with a 24V nominal coil voltage, has a maximum operate voltage of 18V, and a minimum release voltage of 2.4V at 25°C. The coil resistance is 150 Ω, with a typical contact capacitance of 0.15 pF when open. Operating temperature ranges from -20 to +85 °C, with vibration and shock ratings of 20 G and 50 G respectively. The positive coil connection is marked by a red spot, and the relay must be mounted at least 38mm from ferrous surfaces to avoid magnetic interference. Dimensions are 2.28 inches (57.9mm) long, 0.71 inches (18.0mm) wide, and 0.63 inches (16.0mm) high.
The Series 60 and 65 ranges of high voltage reed relays have been manufactured for many years and remain popular due to their small size and ease of use.
They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life.
Both Form A (energize to make) and Form B (energize to break) cofigurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together.
Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1.5 inches (38mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot.
Form A types can be mounted on ferrous chassis but a space of 1 inch (25mm) should be allowed between adjacent relays. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order, please contact our sales office.
If similar relays with “push-on” connectors are preferred, please look at our Series 62 and Series 63.
If your requirement is for voltages, up to 3kV, please look at our Series 104 Single-in-Line relays.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 65-1-B-24/2 |
| Product Name | Series 60 |
| Relay Type | General; High Voltage Relay; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |