The Series 65 high voltage dry reed relay 65-1-B-24/1 is a PCB-mount device with a 1 Form B (energize to break) contact rated for 5 kV stand-off and 3.5 kV switching at up to 50 W. It has a 24 V nominal coil, operating from 18 V max to 2.4 V min, with a red dot marking polarity. Tungsten contacts provide long life, with a typical operate time of 3 ms and release time of 2 ms. The relay measures 2.28 in (57.9 mm) long, 0.71 in (18.0 mm) wide, and 0.63 in (16.0 mm) high, with flying lead connections and mounting bolts. Insulation resistance is 10¹² Ω, and contact capacitance across the open switch is 0.15 pF. Operating temperature ranges from -20 to +85 °C, with 20 G vibration and 50 G shock tolerance.
The Series 60 and 65 ranges of high voltage reed relays have been manufactured for many years and remain popular due to their small size and ease of use.
They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life.
Both Form A (energize to make) and Form B (energize to break) cofigurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together.
Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1.5 inches (38mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot.
Form A types can be mounted on ferrous chassis but a space of 1 inch (25mm) should be allowed between adjacent relays. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order, please contact our sales office.
If similar relays with “push-on” connectors are preferred, please look at our Series 62 and Series 63.
If your requirement is for voltages, up to 3kV, please look at our Series 104 Single-in-Line relays.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 65-1-B-24/1 |
| Product Name | Series 60 |
| Relay Type | General; High Voltage Relay; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |