Pickering Electronics Series 62 63-1-B-5/1

Description
The Series 62 and 63 ranges of high voltage reed relays feature push-on terminals and are supplied complete with the appropriate connectors and insulating boots. They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life. Both Form A (energize to make) and Form B (energize to break) configurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together. These relays feature an internal mu-metal magnetic screen which permits the Form A (energize to make) versions to be mouted side by side. Special versions can be manufactured with an electrostatic screen and/or earth connection to the magnetic screen. This can often be useful where EMC problems are encountered, please contact our technical sales office. Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1 inch (25mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order.
Description
The Series 62 and 63 ranges of high voltage reed relays feature push-on terminals and are supplied complete with the appropriate connectors and insulating boots. They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life. Both Form A (energize to make) and Form B (energize to break) configurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together. These relays feature an internal mu-metal magnetic screen which permits the Form A (energize to make) versions to be mouted side by side. Special versions can be manufactured with an electrostatic screen and/or earth connection to the magnetic screen. This can often be useful where EMC problems are encountered, please contact our technical sales office. Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1 inch (25mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Electronics Series 63-1-B-5/1 is a high voltage reed relay designed for printed circuit mounting. It features a Form B (energize to break) configuration, capable of withstanding up to 5 kV stand-off voltage and switching at 3.5 kV with a maximum power rating of 50 Watts. The relay is equipped with tungsten plated contacts for enhanced durability and reliability. It operates with a nominal coil voltage of 5 V, requiring a maximum of 3.75 V to operate and a minimum of 0.5 V to release at 25°C. The relay has a life expectancy of approximately 1 million operations under maximum load conditions and can handle a maximum switching current of 3 A. The operating temperature range is from -20 to +85 °C, with the option to extend to +125 °C under specific conditions. The relay is encapsulated for protection and includes push-on terminals for easy installation.

Datasheet Summary
Powered by GS/AI

The Pickering Electronics Series 63-1-B-5/1 is a high voltage reed relay designed for printed circuit mounting. It features a Form B (energize to break) configuration, capable of withstanding up to 5 kV stand-off voltage and switching at 3.5 kV with a maximum power rating of 50 Watts. The relay is equipped with tungsten plated contacts for enhanced durability and reliability. It operates with a nominal coil voltage of 5 V, requiring a maximum of 3.75 V to operate and a minimum of 0.5 V to release at 25°C. The relay has a life expectancy of approximately 1 million operations under maximum load conditions and can handle a maximum switching current of 3 A. The operating temperature range is from -20 to +85 °C, with the option to extend to +125 °C under specific conditions. The relay is encapsulated for protection and includes push-on terminals for easy installation.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 62
63-1-B-5/1
Series 62 63-1-B-5/1
The Series 62 and 63 ranges of high voltage reed relays feature push-on terminals and are supplied complete with the appropriate connectors and insulating boots. They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life. Both Form A (energize to make) and Form B (energize to break) configurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together. These relays feature an internal mu-metal magnetic screen which permits the Form A (energize to make) versions to be mouted side by side. Special versions can be manufactured with an electrostatic screen and/or earth connection to the magnetic screen. This can often be useful where EMC problems are encountered, please contact our technical sales office. Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1 inch (25mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order.

The Series 62 and 63 ranges of high voltage reed relays feature push-on terminals and are supplied complete with the appropriate connectors and insulating boots.

They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life.

Both Form A (energize to make) and Form B (energize to break) configurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together.

These relays feature an internal mu-metal magnetic screen which permits the Form A (energize to make) versions to be mouted side by side. Special versions can be manufactured with an electrostatic screen and/or earth connection to the magnetic screen. This can often be useful where EMC problems are encountered, please contact our technical sales office.

Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1 inch (25mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot.

5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 63-1-B-5/1
Product Name Series 62
Relay Type General; High Voltage Relay; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FTR-G1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1792965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details