The Series 63 is a printed circuit board mounting high voltage reed relay with push-on high voltage connections on the top face, designed for switching up to 12.5 kV at 50 Watts maximum with tungsten-plated contacts. The 63-1-A-12/1 variant features a 12 V coil, 10 kV stand-off, 7.5 kV switching capability, and operates with a maximum contact resistance of 0.12 Ω. It has an insulation resistance of at least 10¹² Ω, contact capacitance of 3 pF when closed, and 0.15 pF across the open switch. The relay has a form A (energize to make) contact configuration, operate time of 3 ms, and release time of 2 ms. It supports a standard operating temperature range of -20 to +85 °C and is fully encapsulated with nylon push-on connectors and a magnetic screen permitting side-by-side mounting for Form A types. The coil polarity is indicated by a red spot.
The Series 62 and 63 ranges of high voltage reed relays feature push-on terminals and are supplied complete with the appropriate connectors and insulating boots.
They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life.
Both Form A (energize to make) and Form B (energize to break) configurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together.
These relays feature an internal mu-metal magnetic screen which permits the Form A (energize to make) versions to be mouted side by side. Special versions can be manufactured with an electrostatic screen and/or earth connection to the magnetic screen. This can often be useful where EMC problems are encountered, please contact our technical sales office.
Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1 inch (25mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot.
5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 63-1-A-12/1 |
| Product Name | Series 62 |
| Relay Type | General; High Voltage Relay; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |