The Series 200 is a surface mount reed relay family including 75Ω coaxial types for RF applications up to 5GHz. The 200RF75-1-A-5/2 variant is a single-pole normally open reed relay with a 5V coil, housed in a plastic package with internal mu-metal shielding for side-by-side mounting without magnetic interaction. It supports dry switch contacts rated for 10 watts at 200V, with an insulation resistance exceeding 10¹² ohms. The package withstands infrared and vapor phase reflow soldering temperatures. Dimensions are 17.25 mm × 15.25 mm × 6.0 mm. The relay has a typical operate time of 0.5 ms and a release time of 0.2 ms. Capacitance across the closed switch is 2.5 pF. A diode is not included in this variant.
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200RF75-1-A-5/2 |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |