The 200RF75-1-A-12/2D is a surface mount reed relay with a 75Ω coaxial switch configuration, designed for RF applications up to 5GHz. It features a plastic encapsulated package with internal mu-metal shielding for side-by-side mounting without magnetic interaction, and a high-temperature plastic package suitable for infrared or vapor phase reflow soldering. The relay has a 12V DC coil with an internal diode, a contact rating of 10 watts at 200V, an insulation resistance greater than 10¹² ohms, and a step response time of less than 30ps. Dimensions are 17.25mm × 15.25mm × 6.0mm. The device is rated for 10⁹ operations under low-level switching conditions and is optimized for high-speed digital and RF switching applications.
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200RF75-1-A-12/2D |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |