The Pickering Series 200 reed relay, part number 200RF50-1-A-5/2D, is a surface mount coaxial relay with a 50Ω impedance, designed for RF applications up to 5GHz. It features a plastic package with internal mu-metal shielding for side-by-side mounting, withstands reflow soldering temperatures, and has an insulation resistance greater than 10¹² ohms. The device has a 5V coil, operates in 0.5ms with a release time of 0.2ms, and is rated for 10W at 200V with a dry switch contact. Capacitance across the closed switch is 2.5pF, and across the open switch is 0.1pF. A protective flexible encapsulant surrounds the reed switch, and the part includes an internal diode. Dimensions are 15.25mm × 5.85mm × 6.0mm (0.6in × 0.23in × 0.24in).
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200RF50-1-A-5/2D |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |